EN
  • EN
  • DE

TPS61158EVM-565

Part No TPS61158EVM-565
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TPS61158
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 30mA
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 2.7V ~ 5.5V
Contents Board(s)
Utilized IC / Part TPS61158
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569301-TPS61158EVM-565
Ultra Librarian 3D Model Ultra Librarian TPS61158EVM-565 CAD Model

Description

N

You May Also Be Interested in

Monolithic Power Systems Inc.
EVAL BOARD FOR MP3398E
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3218
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3409
Need more? Email Us
Melexis Technologies NV
QFN24 4X4 SOCKET PCB FOR 81116
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61183
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61196
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61193-Q1
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR STCF04
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3206
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess