EN
  • EN
  • DE

TPS92411DBVR

Part No TPS92411DBVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE SOT23-5 / Floating Switch for Offline AC Linear Direct Drive of LEDs with Low Ripple Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 7.5V
Voltage - Supply (Maximum) 100V
Applications Lighting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800612-TPS92411DBVR
Ultra Librarian 3D Model Ultra Librarian TPS92411DBVR CAD Model

Description

The TPS92411DBVR is a cutting-edge lighting management component manufactured by Texas Instruments, designed to provide efficient and reliable control for LED lighting applications. This innovative device is a floating switch for offline AC linear direct drive of LEDs with low ripple current. It enables designers to create lighting solutions that meet stringent energy efficiency standards while providing high-quality illumination.

Key Features

  • High-Voltage Capability: The TPS92411DBVR is capable of handling high input voltages, making it suitable for a wide range of LED lighting applications.
  • Linear Operation: It operates in a linear mode, which ensures a smooth and flicker-free lighting experience, essential for both residential and commercial lighting environments.
  • Low Ripple Current: The device is designed to produce a very low ripple current, which helps in extending the lifespan of the LEDs by reducing stress on the diodes.
  • Thermal Foldback: It includes a thermal foldback feature that protects the LEDs from overheating, ensuring both safety and longevity of the lighting system.
  • Simple Design: The TPS92411DBVR facilitates a simple circuit design, which can help reduce overall system cost and complexity.

Applications

The TPS92411DBVR is versatile and can be used in various applications such as:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Street and area lighting
  • Emergency lighting

Package and Quality

Encased in a small-outline transistor SOT-23-6 package, the TPS92411DBVR is designed for compact PCB layouts, making it ideal for space-constrained applications. Texas Instruments ensures high-quality standards, with each device undergoing rigorous testing to guarantee performance and reliability.

Conclusion

With its robust feature set and versatile applications, the TPS92411DBVR from Texas Instruments stands out as a premier solution for LED lighting control. Its ability to provide high-quality, energy-efficient lighting makes it an excellent choice for designers and engineers looking to innovate in the lighting industry.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3793 $51.2055
325+ $0.3112 $101.1400
500+ $0.3015 $150.7500
690+ $0.2918 $201.3420
890+ $0.2821 $251.0690
1,190+ $0.2529 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess