EN
  • EN
  • DE

TPS92070PW

Part No TPS92070PW
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency Integrated Dimming LED Lighting Controller | IC LED DRIVER OFFL DIM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Voltage - Supply (Minimum) 9V
Voltage - Supply (Maximum) 21.5V
Dimming Triac
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TPS92070
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1273713-TPS92070PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92070PW CAD Model

Description

The TPS92070PW is a sophisticated dimming controller integrated circuit (IC) from Texas Instruments (TI), designed to offer exceptional performance and flexibility for lighting applications. This IC is particularly well-suited for commercial and residential lighting systems that require smooth, flicker-free dimming and high efficiency.

Key Features:

  • Advanced Dimming Control: The TPS92070PW is engineered to provide precise dimming capabilities. It supports both analog and digital dimming methods, allowing for seamless integration with various types of dimmer switches and protocols.
  • High Efficiency: With its optimized design, the TPS92070PW achieves high efficiency in power conversion, which is vital for reducing energy consumption and heat generation in lighting applications.
  • Power Factor Correction: The inclusion of power factor correction (PFC) functionality ensures that the power drawn from the mains is used effectively, leading to better energy utilization and compliance with regulatory standards.
  • Flexible Operating Modes: This IC can operate in critical conduction mode (CrM) or quasi-resonant mode (QR), providing designers with the flexibility to choose the optimal mode for their specific application requirements.
  • Protection Features: TI has incorporated multiple protection features into the TPS92070PW, including overvoltage, overcurrent, and thermal shutdown, to ensure reliable operation and a long service life for the end product.

Applications:

The TPS92070PW is ideal for a wide range of lighting solutions, including:

  • LED drivers for commercial and residential lighting
  • Architectural and decorative lighting systems
  • Task and emergency lighting
  • Retrofit lighting solutions that replace traditional incandescent or fluorescent lamps

Product Specifications:

The TPS92070PW is available in a 14-pin TSSOP package, providing a compact solution for space-constrained applications. It is designed to operate over a wide temperature range, ensuring stability and reliability in various environments.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

With its advanced features and adaptability, the TPS92070PW from Texas Instruments stands out as a top-tier choice for designers seeking to create efficient, reliable, and user-friendly lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7170 $51.5100
75+ $1.4089 $105.6675
110+ $1.3648 $150.1280
155+ $1.3208 $204.7240
200+ $1.2768 $255.3600
265+ $1.1447 $303.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess