EN
  • EN
  • DE

TPS84610EVM-003

Part No TPS84610EVM-003
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS84610-003 / TPS84610 DC to DC Converter and Switching Regulator Module 0.8VDC/1.2VDC/1.8VDC/2.5VDC/3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Output Current 6A
Voltage - Input 3.3V, 5V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS84610
Win Source Part Number 798269-TPS84610EVM-003
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS84610
Introduction Date September 01, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS84610EVM-003 CAD Model

Description

The TPS84610EVM-003 from Texas Instruments is an integrated power solution that combines a 4.5V to 14V input, step-down regulator with an inductor, capacitors, and passives into a small, easy-to-use package. This evaluation module (EVM) is designed to help both novice and expert designers quickly and efficiently evaluate the capabilities and performance of the TPS84610 module for potential inclusion in their power supply designs.

Key Features

  • Wide Input Range: The TPS84610EVM-003 operates over a wide input voltage range from 4.5V to 14V, making it suitable for a variety of industrial and commercial applications.
  • Integrated Solution: This module integrates the regulator, inductor, and passives into a single package, reducing external components and simplifying the design process.
  • Adjustable Output: The output voltage can be adjusted from 0.8V to 6V, allowing for a wide range of uses and flexibility in different circuit configurations.
  • High Efficiency: With an integrated power solution, the TPS84610EVM-003 is optimized for high efficiency, which is critical for thermal performance and reliability.
  • Thermal Performance: The module's excellent thermal performance ensures reliability and longevity even in environments with limited airflow.
  • Easy Evaluation: The EVM includes test points and jumpers for easy measurement and configuration of the module's features.

Applications

The TPS84610EVM-003 is ideal for a wide range of applications, including telecommunications, networking, industrial, and test equipment. Its versatile nature and ease of use make it a go-to solution for powering FPGAs, DSPs, microprocessors, and other sensitive electronic devices that require a stable and efficient power supply.

Design Support

Texas Instruments provides extensive design support for the TPS84610EVM-003, including detailed documentation, reference designs, and simulation tools. This support helps designers reduce development time and bring products to market faster.

You May Also Be Interested in

Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess