EN
  • EN
  • DE

TPS84410RKGT

Part No TPS84410RKGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 4A 39B1QFN / Module DC-DC 1-OUT 0.8V to 3.6V 4A 39-Pin B1QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 39-BQFN Module
Dimension 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Manufacturer Package 39-B1QFN (11x9)
Win Source Part Number 798268-TPS84410RKGT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84410
Introduction Date September 14, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS84410RKGT CAD Model

Description

The TPS84410RKGT from Texas Instruments is a highly integrated power management solution that combines a 4-A DC/DC converter with power MOSFETs, an inductor, and passives into a low profile, QFN package. This innovative product is designed to simplify power design for a wide range of applications by reducing the number of external components needed, thereby saving on both board space and bill of materials.

Key Features

  • Integrated Solution: The TPS84410RKGT integrates the inductor and passives to provide a compact power supply solution, reducing design complexity and footprint.
  • High Efficiency: With its advanced integrated design, it delivers high efficiency across a wide load range, making it suitable for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.7 V to 5.5 V, allowing for flexible use across various applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5 V to 17 V, accommodating a variety of power sources.
  • Thermal Performance: Its excellent thermal performance ensures reliability and longevity even in environments with limited airflow.
  • Power Good Output: The 'power good' output provides a simple power sequencing and monitoring option for embedded systems.

Applications

The TPS84410RKGT is ideal for a broad array of applications, including but not limited to:

  • Point-of-Load Conversions
  • FPGA, DSP, and ASIC Supplies
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems

Technical Specifications

Parameter Value
Output Voltage (Adjustable) 0.7V to 5.5V
Input Voltage Range 4.5V to 17V
Output Current Up to 4A
Package 40-pin QFN (RKG)

For designers looking to streamline their power supply design process, the TPS84410RKGT presents an efficient, reliable, and compact solution. Its combination of integration, performance, and flexibility makes it an excellent choice for today's demanding electronic applications.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess