EN
  • EN
  • DE

TPS84410RKGR

Part No TPS84410RKGR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 2.95-V to 6-V Input, 4-A Synchronous Buck, Integrated Power Solution
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 39-BQFN Module
Size 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Manufacturer Package 39-B1QFN (11x9)
RoHS State Request Verification
Win Source Part Number 1273702-TPS84410RKGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84410
Introduction Date September 14, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS84410RKGR CAD Model

Description

The TPS84410RKGR is a high-performance, integrated power solution module from Texas Instruments, designed to simplify the power supply design for a wide range of applications. This compact module integrates a synchronous step-down converter with inductors and passives into a small QFN package, providing a highly efficient power management solution.

Key Features

  • Integrated Solution: The TPS84410RKGR combines a DC/DC converter with the necessary passive components, providing a complete power supply in a single package. This integration reduces design complexity and saves board space.
  • High Efficiency: With its synchronous step-down converter design, the module achieves high efficiency across a wide load range, which is crucial for thermal management and energy savings.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6.0V, which allows for a high degree of flexibility to power various ICs and peripherals.
  • Wide Input Voltage Range: The module supports an input voltage range from 4.5V to 17V, accommodating a variety of power sources and making it suitable for both industrial and consumer applications.
  • Compact Size: The QFN package measures just 10.5mm x 9mm x 2.8mm, enabling designers to incorporate the module into space-constrained designs without compromising on performance.
  • Thermal Performance: The TPS84410RKGR is designed for optimal thermal performance, featuring an exposed thermal pad for enhanced heat dissipation.
  • Protection Features: The module includes over-current, over-voltage, under-voltage, and thermal shutdown protections, ensuring reliable operation and safeguarding against a range of potential fault conditions.

Applications

The versatile nature of the TPS84410RKGR makes it an ideal choice for powering FPGAs, DSPs, microprocessors, and other digital loads in various applications, including:

  • Telecom and Networking Equipment
  • Industrial Controls and Automation
  • Test and Measurement Systems
  • Portable and Battery-Powered Devices

Conclusion

The TPS84410RKGR from Texas Instruments represents a powerful, efficient, and space-saving power management solution that simplifies the design process for engineers. Its comprehensive feature set and wide applicability make it an excellent choice for a broad range of electronic devices.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4944 $51.9552
19+ $5.3287 $101.2453
30+ $5.1622 $154.8660
41+ $4.9957 $204.8237
52+ $4.8292 $251.1184
70+ $4.3296 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess