EN
  • EN
  • DE

TPS82677SIPT

Part No TPS82677SIPT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 1.2V 0.72W / dule DC-DC 1-OUT 1.2V 0.6A 8-Pin uSIP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.8V
Voltage - Output 1 1.2V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 8-VBGA Module
Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package 8-uSIP
Win Source Part Number 798255-TPS82677SIPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS82677
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS82677SIPT CAD Model

Description

Product Overview: TPS82677SIPT by Texas Instruments

The TPS82677SIPT is a highly-integrated power management solution from Texas Instruments, designed to cater to the needs of ultra-small, low-power applications. This microSiP™ step-down converter is part of TI's extensive range of power management devices and is specifically engineered to deliver high efficiency and performance in a compact package.

Key Features

  • High Efficiency: The TPS82677SIPT boasts a high efficiency across a wide load range, which is crucial for battery-powered devices, ensuring extended battery life and reduced heat generation.
  • Integrated Inductor: With an integrated inductor, this module simplifies design and minimizes the footprint on the PCB, making it an ideal solution for space-constrained applications.
  • Adjustable Output Voltage: The device supports an adjustable output voltage range, allowing designers to fine-tune the voltage to meet the specific needs of their application.
  • Low Quiescent Current: Its low quiescent current is essential for standby and idle modes in portable electronics, helping to conserve power when the device is not in active use.
  • Power Save Mode: The TPS82677SIPT includes a power save mode that maintains high efficiency at light loads, further optimizing power usage.

Applications

This microSiP™ step-down converter is suitable for a variety of applications, particularly where space is at a premium and power efficiency is paramount. Common applications include:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Sensors and IoT Devices
  • Medical Devices
  • Portable Audio and Video Players

Technical Specifications

The TPS82677SIPT operates over a wide input voltage range and provides a stable and reliable power supply. Its technical specifications include:

  • Input Voltage Range: 2.3V to 4.8V
  • Output Voltage Range: Adjustable
  • High Switching Frequency: 5.5MHz (Typical)
  • Package: 9-bump micro SMD
  • Temperature Range: -40°C to 85°C

With its advanced features and compact design, the TPS82677SIPT from Texas Instruments is a powerful solution for designers looking to maximize efficiency and minimize space in their power-sensitive applications.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6653 $50.6407
46+ $2.1870 $100.6020
71+ $2.1186 $150.4206
98+ $2.0503 $200.9294
127+ $1.9819 $251.7013
169+ $1.7769 $300.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,386 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess