The LM2902NSR from Texas Instruments is a high-performance, low-power, quad-operational amplifier that offers a wide range of features and benefits, making it an ideal choice for various applications.
- Power supply voltage: 3V to 32V
- Feature: wide common-mode range and the capability to operate @ 0V
- Features: low input bias and offset parameters
- Feature: short-circuit protection and allows for phase compensation with a single external capacitor
- Feature: high slew rate and a wide bandwidth
- Feature: low noise performance
- Package: small outline package (SOP) with 14 pins
- Compliance: RoHS compliant and supports the green initiative
- Temperature range: -40°C to 125°C