EN
  • EN
  • DE

TPS826745SIPR

Part No TPS826745SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 1.225V 0.735W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series MicroSip
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.8V
Voltage - Output 1 1.225V
Current - Output (Max) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 8-BGA
Size / Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Win Source Part Number 034893-TPS826745SIPR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS826745SIPR CAD Model

Description

Product Overview: TPS826745SIPR by Texas Instruments

The TPS826745SIPR is a highly integrated power management solution from Texas Instruments, designed to provide a reliable and efficient power supply for space-constrained applications. This compact module is part of TI's MICROSIPTM family, which is renowned for its innovative power management technology that combines high performance with low power consumption.

Key Features

  • High Efficiency: The TPS826745SIPR boasts a high-efficiency step-down converter with up to 90% efficiency, ensuring minimal power loss during operation and prolonging battery life in portable devices.
  • Adjustable Output Voltage: This versatile module supports an adjustable output voltage range, allowing designers to tailor the power supply to the specific needs of their application.
  • Compact Design: With a micro SiP (System-in-Package) design, the TPS826745SIPR occupies minimal board space, making it ideal for portable electronics where space is at a premium.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications, as it helps to reduce standby power consumption and extend battery life.
  • Integrated Inductor: The TPS826745SIPR includes an integrated inductor, which simplifies the design process by reducing the number of external components required and streamlining the power supply design.

Applications

The TPS826745SIPR is suitable for a wide range of applications, particularly where space and power efficiency are crucial. It is an excellent choice for powering:

  • Smartphones and tablets
  • Wearable technology
  • Wireless sensors and IoT devices
  • Portable medical devices
  • Energy-harvesting systems

Technical Specifications

Some of the technical specifications of the TPS826745SIPR include:

  • Input voltage range: 2.3V to 4.8V
  • Adjustable output voltage range: 0.9V to 3.3V
  • Maximum output current: 600 mA
  • High switching frequency: 2.4 MHz
  • Thermal shutdown and over-current protection

In summary, the TPS826745SIPR from Texas Instruments is an advanced, highly-efficient power management module that provides a compact and versatile solution for powering the next generation of portable and space-constrained electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0301 $50.7525
61+ $1.6658 $101.6138
93+ $1.6137 $150.0741
129+ $1.5617 $201.4593
166+ $1.5096 $250.5936
222+ $1.3534 $300.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess