EN
  • EN
  • DE

TPS826721SIPR

Part No TPS826721SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.1V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 7 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 2.1V - - - 600mA 2.3V - 4.8V Input
Manufacturer Texas Instruments
Series MicroSip™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SMD Module
Case / Package 8-uSIP (2.9x2.3)
Family Name TPS826721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS826721SIPR-ND, 296-52144-1, 296-52144-2, 296-52144-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937416-TPS826721SIPR
Ultra Librarian 3D Model Ultra Librarian TPS826721SIPR CAD Model

Description

The TPS826721SIPR is a highly-integrated power management solution from Texas Instruments, designed specifically for space-limited and power-sensitive applications. This microSiP™ step-down converter module is part of TI's extensive portfolio of power management devices, offering a combination of performance, efficiency, and ease of use.

Key Features

  • High Efficiency: The TPS826721SIPR features an innovative synchronous step-down converter that provides up to 95% efficiency, ensuring minimal power loss and extended battery life for portable devices.
  • Ultra-Compact Integrated Solution: With a profile of just 2.3mm x 2.9mm x 1.1mm, this microSiP™ module integrates the inductor and passives onto a single substrate, reducing the footprint and simplifying the design process.
  • Adjustable Output Voltage: The output voltage is programmable via an external resistor divider, or it can be fixed internally, offering design flexibility to meet various application requirements.
  • Low Quiescent Current: It boasts a low quiescent current of 30μA, making it suitable for battery-powered applications where power conservation is critical.
  • Fast Transient Response: The device is designed to provide a fast transient response, which helps maintain a stable output voltage during sudden changes in load, enhancing the performance of the end application.

Applications

The TPS826721SIPR is ideal for a wide range of applications, particularly where space and power efficiency are paramount. These include:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Wireless Networking Devices
  • Portable Audio Players

Quality and Reliability

As with all Texas Instruments products, the TPS826721SIPR is manufactured to the highest quality standards and is designed to meet the rigorous demands of modern electronic devices. It provides a reliable power management solution that engineers can trust to perform consistently in a variety of conditions and applications.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8716 $56.1480
70+ $1.5357 $107.4990
105+ $1.4877 $156.2085
140+ $1.4397 $201.5580
180+ $1.3917 $250.5060
245+ $1.2478 $305.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess