EN
  • EN
  • DE

ADR3550WARMZ-R7

Part No ADR3550WARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Micropower, High Accuracy | IC VREF SERIES 5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Noise - 10Hz to 10kHz 60μVrms
Parts Input Voltage (V) 5.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADR3550
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141457-ADR3550WARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR3550WARMZ-R7 CAD Model

Description

Introducing the ADR3550WARMZ-R7 Voltage Reference from Analog Devices Inc.

The ADR3550WARMZ-R7 is a high-precision voltage reference component designed by Analog Devices Inc., a leader in the manufacture of mixed-signal, analog, and digital signal processing integrated circuits. This product offers an impressive combination of performance and reliability, making it a top choice for engineers and designers in various applications.

Key Features

  • Output Voltage: The ADR3550WARMZ-R7 provides a stable and precise output voltage of 5.0V, which is crucial for ensuring the accuracy of analog-to-digital conversions in critical applications.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures that the output voltage remains consistent and reliable, which is essential for high-precision instrumentation.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 8ppm/°C, allowing it to maintain stable performance across a wide temperature range.
  • Long-Term Stability: Designed for longevity, the ADR3550WARMZ-R7 offers superior long-term stability, which translates into consistent performance over the lifespan of your product.
  • Wide Operating Range: It operates efficiently across a broad supply voltage range from 7V to 18V, providing flexibility in various power supply scenarios.
  • Low Noise: With low noise specifications, this voltage reference minimizes signal interference, making it ideal for sensitive applications like medical devices and precision measurement equipment.

Applications

The ADR3550WARMZ-R7 is suitable for a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial automation
  • Medical and healthcare equipment
  • Automotive electronics
  • Battery-powered devices

With its robust design and high-performance characteristics, the ADR3550WARMZ-R7 from Analog Devices Inc. is an excellent choice for situations where precision voltage reference is critical. Its package, the 8-lead MSOP (Mini Small Outline Package), allows for compact circuit design, which is valuable for space-constrained applications.

Whether you are developing advanced medical instruments, precision measurement systems, or reliable automotive components, the ADR3550WARMZ-R7 delivers the accuracy and stability needed to enhance the performance and reliability of your products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9255 $54.1805
25+ $4.0415 $101.0375
39+ $3.9152 $152.6928
53+ $3.7889 $200.8117
69+ $3.6626 $252.7194
92+ $3.2837 $302.1004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 691 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess