EN
  • EN
  • DE

TPS7B8633QKVURQ1

Part No TPS7B8633QKVURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 500-MA, 40-V, ULTRA-L / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.535V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 26 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package TO-252-5
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8633QKVURQ1TR,296-TPS7B8633QKVURQ1CT,296-TPS7B8633QKVURQ1DKR
Standard Package 2,500
Win Source Part Number 1101112-TPS7B8633QKVURQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8633QKVURQ1 CAD Model

Description

Product Overview: Texas Instruments TPS7B8633QKVURQ1

The TPS7B8633QKVURQ1 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This automotive-grade component is specifically engineered to meet the rigorous standards of the automotive industry and is ideal for power-sensitive applications that require a stable and reliable power supply.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3 V to 40 V, making it versatile for various automotive and industrial applications.
  • Output Voltage: It provides a fixed output voltage of 3.3 V, which is a common requirement for powering microcontrollers, sensors, and other electronic components.
  • Output Current: The TPS7B8633QKVURQ1 is capable of delivering up to 150 mA of continuous output current, ensuring sufficient power for connected devices.
  • Low Dropout Voltage: With a low dropout voltage, this LDO maintains regulation with minimal difference between the input and output voltages, enhancing system efficiency.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard against potential damage from overheating or excessive current draw.
  • Stable Operation: The LDO is designed for stable operation with ceramic capacitors, which are preferred in automotive applications for their reliability and performance.
  • Qualification: The component is qualified for automotive applications, complying with the AEC-Q100 standard for stress test qualification for integrated circuits.

Applications

The TPS7B8633QKVURQ1 is suitable for a variety of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other electronic control units (ECUs). Its robust design also makes it a good choice for industrial applications where a stable and reliable power supply is critical.

Conclusion

With its wide input voltage range, low dropout voltage, and robust protection features, the TPS7B8633QKVURQ1 from Texas Instruments stands out as a reliable power management solution for automotive and industrial applications that demand high performance and durability.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4958 $52.4118
49+ $2.0479 $100.3471
76+ $1.9839 $150.7764
105+ $1.9199 $201.5895
135+ $1.8559 $250.5465
181+ $1.6639 $301.1659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,669 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess