EN
  • EN
  • DE

TPS7B6925QDCYRQ1

Part No TPS7B6925QDCYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description High-Voltage Ultra-Low IQ Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 2.5V
Voltage Dropout (Maximum) 1.58V @ 100mA
Output Current 150mA
Operating Supply Current 25μA
PSRR 60dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 1273684-TPS7B6925QDCYRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7B6925-Q1
Introduction Date November 15, 2014
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS7B6925QDCYRQ1 CAD Model

Description

Introducing the TPS7B6925QDCYRQ1 from Texas Instruments

The TPS7B6925QDCYRQ1, a high-precision automotive-grade voltage regulator from Texas Instruments, is designed to meet the rigorous demands of automotive and industrial applications. This robust component ensures a stable and reliable power supply, critical for the sophisticated electronic systems in modern vehicles and industrial equipment.

Key Features

  • Output Voltage Accuracy: With a precision output voltage accuracy of ±2%, this device ensures consistent performance for sensitive automotive electronics.
  • Wide Operating Temperature Range: The TPS7B6925QDCYRQ1 is built to withstand extreme conditions, operating effectively across a temperature range from -40°C to 125°C.
  • Low Dropout Voltage: Its low dropout voltage design makes it ideal for applications with a minimal difference between the input and output voltage, enhancing efficiency.
  • High Current Capability: Capable of delivering up to 150 mA of continuous output current, it can power a wide range of electronic components.
  • Robust Protection Features: It includes overcurrent protection, thermal shutdown, and overvoltage protection, ensuring the safety and longevity of both the regulator and the electronic system.
  • Adjustable Output: The output voltage can be adjusted with external resistors, providing design flexibility to meet specific application requirements.
  • Automotive Qualification: Qualified for automotive applications, this device complies with the AEC-Q100 standard, ensuring reliability under various stress conditions.

Applications

The TPS7B6925QDCYRQ1 is suitable for a broad range of applications, particularly in the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster
  • Telematics

With its combination of high accuracy, reliability, and protection features, the TPS7B6925QDCYRQ1 from Texas Instruments is an excellent choice for powering critical automotive and industrial systems where consistent performance is non-negotiable.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9820 $54.0100
125+ $0.8058 $100.7250
195+ $0.7806 $152.2170
265+ $0.7554 $200.1810
345+ $0.7302 $251.9190
460+ $0.6547 $301.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,188 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess