EN
  • EN
  • DE

TPS7A8001DR

Part No TPS7A8001DR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840992-TPS7A8001DR
Ultra Librarian 3D Model Ultra Librarian TPS7A8001DR CAD Model

Description

Product Overview: Texas Instruments TPS7A8001DR

The TPS7A8001DR by Texas Instruments is a low-dropout (LDO) linear voltage regulator designed to deliver high performance in power management applications. This regulator offers an exceptional combination of low noise, high accuracy, and low dropout voltage, making it an ideal choice for sensitive analog circuits, RF applications, and post-regulated power supplies.

Key Features

  • Output Voltage Range: The TPS7A8001DR provides a wide output voltage range, which is adjustable from 1.5V to 6.5V, catering to a variety of design requirements.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage regulation for critical applications.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 295 mV at full load (1A), which enhances efficiency and allows operation closer to the input voltage.
  • Low Noise: It exhibits exceptionally low output noise of only 15 µVRMS, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Thermal Protection: The TPS7A8001DR includes built-in thermal shutdown and overcurrent protection, safeguarding the device and the system from excessive temperatures and load conditions.

Applications

The versatility of the TPS7A8001DR makes it a go-to solution for a wide array of applications, including:

  • High-performance audio equipment
  • Precision analog and digital circuits
  • RF and wireless infrastructure
  • Post-regulated power supplies
  • Industrial and medical instruments

Package and Quality

The TPS7A8001DR comes in a space-saving 8-pin SOIC package, providing a compact footprint for designs where board space is at a premium. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability, backed by rigorous testing and quality control processes.

Conclusion

With its exceptional feature set, the TPS7A8001DR stands out as a robust and reliable choice for designers looking to enhance the performance of their power management systems. Its low noise, high accuracy, and low dropout characteristics make it a valuable component in achieving stable and efficient operation in a multitude of electronic applications.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess