EN
  • EN
  • DE

TPS7A6333QPWPRQ1

Part No TPS7A6333QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 300-mA 40-V LOW-DROPOUT REGULATOR WITH ULTRALOW Iq
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.5V @ 250mA
Output Current 200mA
Operating Supply Current 35μA
PSRR 60dB ~ 30dB (100Hz ~ 150kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1273673-TPS7A6333QPWPRQ1
Manufacturer Homepage www.ti.com
Family Name TPS7A6333-Q1
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A6333QPWPRQ1 CAD Model

Description

The TPS7A6333QPWPRQ1 from Texas Instruments is a state-of-the-art low-dropout voltage regulator designed to meet the rigorous standards of automotive applications. This robust LDO regulator is tailored to provide a stable and reliable power supply to sensitive automotive electronics, including infotainment systems, sensors, and advanced driver assistance systems (ADAS).

Key Features

  • High Performance: With an output voltage range from 1.5 V to 6.5 V, the TPS7A6333QPWPRQ1 is highly versatile, catering to a broad spectrum of automotive voltage requirements.
  • Stable Operation: The device ensures a stable output with a low dropout voltage, which is crucial for maintaining performance, even when the input supply voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown and overcurrent protection safeguard the device and the downstream electronics from potential damage caused by excessive heat or current.
  • Wide Temperature Range: Designed to operate over an extended temperature range, this LDO regulator is suitable for the harsh conditions encountered in automotive environments.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR characteristics minimize the impact of supply voltage variations on the output voltage, ensuring a consistent and clean power supply to sensitive components.

Applications

  • Automotive Infotainment Systems
  • Automotive Sensors and Cameras
  • Power Supplies for Microcontrollers and Processors in Automotive
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

The TPS7A6333QPWPRQ1 is manufactured to meet the stringent quality standards required in the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under the extreme conditions of automotive applications. With its robust design and comprehensive protection features, this LDO voltage regulator from Texas Instruments stands out as a reliable power management solution for automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6311 $52.6220
47+ $2.1588 $101.4636
72+ $2.0914 $150.5808
99+ $2.0239 $200.3661
128+ $1.9564 $250.4192
172+ $1.7541 $301.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess