The TMP86PH47UG is an 8-bit microcontroller from Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 series. It is designed for embedded control applications requiring a balance of performance, memory capacity, and peripheral functions. This microcontroller is suitable for a range of applications due to its versatile feature set and integrated functionalities.
Applications
- Consumer electronics: Remote controls, audio equipment, and home appliances.
- Industrial control systems: Motor control, sensor interfaces, and process automation.
- Automotive applications: Dashboard controls, lighting systems, and simple engine management.
- Office automation: Printers, scanners, and fax machines.
Features
- 8-bit CPU core based on the TLCS-870/C1 architecture.
- On-chip ROM (Read-Only Memory) for program storage, allowing for application-specific code to be embedded directly on the microcontroller.
- RAM (Random Access Memory) for data storage during program execution.
- Multiple I/O ports for interfacing with external devices and sensors.
- Timers and counters for precise timing control and event counting.
- Serial communication interfaces such as UART (Universal Asynchronous Receiver/Transmitter) for serial data transmission.
- Interrupt controller for handling asynchronous events and prioritizing tasks.
- Watchdog timer for system monitoring and preventing program malfunctions.
Benefits
- Compact and cost-effective solution for embedded control applications.
- Integrated peripherals reduce the need for external components, simplifying system design and lowering overall cost.
- Low-power operation for energy-efficient applications.
- Robust architecture for reliable performance in harsh environments.
- Flexible I/O options for interfacing with a wide range of external devices.
- Simplified software development with available tools and libraries.
Additional Details
The TMP86PH47UG operates within a specific voltage range, typically between 2.7V and 5.5V, making it compatible with various power supply configurations. The operating temperature range is usually between -40°C and +85°C, allowing for use in industrial and automotive environments. The device comes in a variety of package options, including QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package), to suit different board layouts and assembly requirements. Specific memory sizes (ROM and RAM) and I/O configurations vary depending on the exact model. Detailed specifications can be found in the Toshiba datasheet for the TMP86PH47UG.