EN
  • EN
  • DE
  • IT

74HC165PW,118

Part No 74HC165PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description Counter Shift Registers 8-bit parallel-in/serial out shift register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 097666-74HC165PW,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC165PW,118 CAD Model

Description

Product Overview: 74HC165PW,118

The 74HC165PW,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to significantly enhance the efficiency and performance of digital systems. This integrated circuit is a parallel-in serial-out shift register, which means it can convert parallel input data into serial output format, allowing for the expansion of input ports on a microcontroller or other digital systems without needing additional pins.

Key Features

  • 8-bit Serial or Parallel-In/Serial-Out Shift Register: The device features an 8-bit shift register, which can process eight parallel data lines or serial input data.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.0 V to 6.0 V, making it suitable for use in various applications including battery-operated devices.
  • High Throughput: The 74HC165PW,118 boasts a high clock input frequency of up to 100 MHz, ensuring rapid data processing and transfer speeds.
  • Synchronous Load: It includes a synchronous load feature that allows parallel data to be loaded into the device on the assertion of the load input (SH/LD).
  • Complementary Outputs: The IC provides both Q7 and Q7' outputs for ease of cascading multiple devices when more than 8 bits are required.
  • Standard Pinout: The device comes in a TSSOP16 package, ensuring compatibility with standard surface-mount board layouts.

Applications

The 74HC165PW,118 is ideal for applications that require data consolidation and serial data transmission. It is commonly used in:

  • Data acquisition systems
  • Instrumentation and control systems
  • Interface circuits
  • Microcontroller input expansion
  • Remote data logging

Quality and Reliability

With NXP's reputation for producing high-quality semiconductor products, the 74HC165PW,118 is manufactured to the highest standards. It provides reliable performance in a wide range of environmental conditions, making it a trusted choice for designers and engineers looking to incorporate a robust shift register into their digital systems.

Whether you're working on a complex industrial control system or a simple DIY project, the 74HC165PW,118 from NXP offers the functionality, reliability, and performance needed to meet your design requirements.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
Rochester Electronics
Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1709 $50.4155
715+ $0.1403 $100.3145
1,105+ $0.1359 $150.1695
1,525+ $0.1315 $200.5375
1,970+ $0.1271 $250.3870
2,635+ $0.1140 $300.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,800 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess