EN
  • EN
  • DE
  • IT

TPS76801QPWR

Part No TPS76801QPWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708085-TPS76801QPWR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS76801QPWR CAD Model

Description

The TPS76801QPWR is a high-quality linear voltage regulator produced by Texas Instruments, renowned for its reliability and efficiency in a variety of electronic applications. This voltage regulator offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The device provides a fixed output of 1.8V, suitable for low-voltage operations in digital circuits.
  • High Current Capability: It has the capability to deliver up to 1A of continuous output current, ensuring sufficient power for demanding applications.
  • Low Dropout: The TPS76801QPWR features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is only slightly higher than the output voltage.
  • Thermal Protection: The regulator includes built-in thermal protection, which safeguards the device against overheating, thereby ensuring long-term stability and reliability.
  • Overcurrent Protection: It is equipped with overcurrent protection to prevent damage to the device and the connected components in case of excessive current draw.
  • Low Quiescent Current: The device boasts a low quiescent current, which minimizes power consumption when the device is in a standby state, making it suitable for battery-powered applications.

Applications

The TPS76801QPWR is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Microcontroller power supplies
  • Post-regulation for switching supplies
  • Peripheral power supplies

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the QPWR suffix in its part number. This package is compact and suitable for space-constrained applications. Texas Instruments ensures that the TPS76801QPWR meets high-quality standards, providing reliable performance for critical electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $1.0510
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess