EN
  • EN
  • DE

TPS7A4518DCQR

Part No TPS7A4518DCQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-NOISE FAST-TRANSIENT-RESPONSE 1.5-A LDO VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.45V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 90mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 1273670-TPS7A4518DCQR
Manufacturer Homepage www.ti.com
Family Name TPS7A4518
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A4518DCQR CAD Model

Description

Product Overview: TPS7A4518DCQR from Texas Instruments

The TPS7A4518DCQR is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a stable and precise voltage supply. This component is ideal for sensitive analog circuits that require a clean and reliable power source, such as RF applications, high-end audio, and precision instrumentation.

Key Features

  • Output Voltage Range: The TPS7A4518DCQR offers an adjustable output voltage range from 1.5V to 20V, which can be set using external resistors. This flexibility allows the LDO to cater to a wide variety of applications and ensures compatibility with different system requirements.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can power a range of high-current devices without compromising performance.
  • Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, the TPS7A4518DCQR maintains efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Excellent Load and Line Transient Response: The device provides a fast transient response, which is critical for maintaining voltage stability during sudden changes in load or input voltage, ensuring a stable power supply for sensitive circuitry.
  • Low Noise: The TPS7A4518DCQR boasts a low output noise of 28µVRMS, making it suitable for noise-sensitive applications where maintaining signal integrity is crucial.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the downstream circuitry from damage due to overheating and overcurrent conditions.
  • Small Footprint: Available in a compact 3.00 mm x 3.00 mm SON-10 package, the TPS7A4518DCQR saves valuable board space while still delivering robust performance.

Applications

The versatility of the TPS7A4518DCQR makes it an excellent choice for a variety of applications, including:

  • High-precision analog circuits
  • RF and wireless infrastructure
  • Professional audio equipment
  • Data acquisition systems
  • Medical equipment
  • Industrial controls

With its combination of high accuracy, low noise, and robust protection features, the TPS7A4518DCQR from Texas Instruments is a reliable power management solution that meets the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2898 $52.6368
38+ $2.6993 $102.5734
58+ $2.6150 $151.6700
80+ $2.5306 $202.4480
103+ $2.4463 $251.9689
137+ $2.1932 $300.4684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess