EN
  • EN
  • DE

TPS7A4501DCQT

Part No TPS7A4501DCQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-NOISE FAST-TRANSIENT-RESPONSE 1.5-A LDO VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.21V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.45V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 90mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Manufacturer Homepage www.ti.com
Win Source Part Number 712706-TPS7A4501DCQT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7A4501
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS7A4501DCQT CAD Model

Description

Introducing the TPS7A4501DCQT Voltage Regulator by Texas Instruments

The TPS7A4501DCQT is a state-of-the-art low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments (TI). This high-performance component is designed to deliver a stable and precise output voltage, making it an ideal solution for sensitive analog circuits that require a consistent power supply.

Key Features

  • Output Voltage Range: The TPS7A4501DCQT offers a wide output voltage range from 1.21 V to 20 V, which can be adjusted using external resistors. This flexibility makes it suitable for various applications, including but not limited to, RF and mixed-signal designs.
  • High Output Current: Capable of delivering up to 1.5 A of output current, this LDO can easily power a range of devices, from small sensors to larger digital modules.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Low Noise Performance: The TPS7A4501DCQT is optimized for low noise operations, emitting a mere 28 µVRMS (10 Hz to 100 kHz), which is critical for high-fidelity and precision applications.
  • Thermal and Overcurrent Protection: Safety is a priority with this device, featuring built-in thermal shutdown and overcurrent protection mechanisms to safeguard against potential damage from overheating or excessive current draw.

Applications

The versatility of the TPS7A4501DCQT allows it to be used in a variety of applications, including:

  • High-accuracy instrumentation
  • RF applications
  • Post-regulation for switching power supplies
  • High-performance audio
  • Data acquisition systems

Package and Availability

The TPS7A4501DCQT comes in a compact surface-mount package, specifically a 5-mm x 5-mm VSON-10, which is suitable for space-constrained applications. This product is widely available through Texas Instruments' distribution network, ensuring easy integration into your design and procurement processes.

With its robust feature set and TI's renowned reliability, the TPS7A4501DCQT is the go-to LDO voltage regulator for engineers seeking performance and flexibility in their power management solutions.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8472 $53.3192
26+ $3.9772 $103.4072
39+ $3.8529 $150.2631
54+ $3.7286 $201.3444
70+ $3.6043 $252.3010
93+ $3.2315 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess