EN
  • EN
  • DE

TPS79628DCQ

Part No TPS79628DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 2.8V 1A SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.37V at 1A
Output Current 1A
Current - Quiescent (Iq) 385μA
PSRR 59dB ~ 42dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS79628
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273631-TPS79628DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79628DCQ CAD Model

Description

The TPS79628DCQ, manufactured by Texas Instruments, is a highly sophisticated low-dropout linear voltage regulator designed for applications requiring low input voltage and low-power consumption. This regulator is capable of delivering a continuous output current of up to 1A while maintaining a low dropout voltage, which makes it an ideal choice for battery-powered devices, where maximizing battery life is crucial.

Key Features

  • High-Performance Regulation: With an output voltage of 2.8V, the TPS79628DCQ ensures precise voltage control, which is essential for sensitive electronic components.
  • Ultra-Low Dropout: The device's ultra-low dropout performance improves efficiency and allows operation at lower input voltages, which is beneficial in scenarios where input power is limited.
  • High Output Accuracy: This regulator maintains high accuracy with a typical output voltage tolerance of ±1%, ensuring reliable performance for critical applications.
  • Low Quiescent Current: The TPS79628DCQ features a low quiescent current, which reduces standby power consumption and extends the life of battery-operated devices.
  • Fast Transient Response: The device is designed to provide a fast transient response, which helps maintain stable output voltage during rapid changes in load current.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, ensuring long-term reliability and safety.
  • Adjustable Output: The output voltage can be adjusted via external resistors, providing design flexibility across different applications.

Applications

The TPS79628DCQ is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless LAN and communication devices
  • Medical and healthcare systems
  • Automotive infotainment and telematics
  • Power-sensitive applications requiring extended battery life

Package and Availability

The TPS79628DCQ comes in a compact 5-pin TO-220 package, which is designed to minimize footprint on PCBs while allowing for efficient heat dissipation. It is available for purchase from Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess