EN
  • EN
  • DE
  • IT

TPS79516DCQ

Part No TPS79516DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 500-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LIN 1.6V 500MA SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.6V
Output Current 500mA
Current - Quiescent (Iq) 385μA
PSRR 59dB ~ 39dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS79516
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273613-TPS79516DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS79516DCQ CAD Model

Description

Overview of Texas Instruments TPS79516DCQ

The TPS79516DCQ is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This regulator offers a stable and reliable power supply solution for a wide range of applications. With its ability to provide a fixed output voltage of 1.6V and a maximum output current of 500mA, it is particularly suitable for powering sensitive analog and RF circuits.

Key Features

  • Output Voltage: The TPS79516DCQ provides a fixed output voltage of 1.6V, which is ideal for powering low-voltage logic and mixed-signal devices.
  • High Output Current: It can deliver up to 500mA of continuous output current, ensuring sufficient power for a variety of components.
  • Low Dropout Voltage: This LDO regulator has an extremely low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
  • Low Noise: With its low output noise characteristics, the TPS79516DCQ is perfect for noise-sensitive applications such as audio or precision measurement systems.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, offering improved performance and reliability.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system from damage due to excessive heat or current.
  • Adjustable Voltage Option: Although the TPS79516DCQ provides a fixed voltage, other models in the same family offer an adjustable output voltage for increased flexibility.

Applications

The TPS79516DCQ is versatile and can be used in various electronic devices, including:

  • Portable and battery-powered equipment
  • Wireless LANs and communication systems
  • Medical devices and healthcare products
  • Audio and video applications
  • Microcontroller power supplies

Package and Availability

This LDO voltage regulator comes in a compact, surface-mount package (DCQ) that is suitable for automated assembly processes. It is widely available through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

With its combination of low dropout voltage, high output current, and low noise operation, the Texas Instruments TPS79516DCQ is an excellent choice for applications requiring a stable and efficient power supply.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess