EN
  • EN
  • DE
  • IT

TPS78601QKTTRQ1

Part No TPS78601QKTTRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708109-TPS78601QKTTRQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS78601QKTTRQ1 CAD Model

Description

TPS78601QKTTRQ1 - Automotive Low-Dropout Regulator

The TPS78601QKTTRQ1 from Texas Instruments is a highly reliable, automotive-grade low-dropout regulator (LDO) designed to meet the stringent requirements of automotive applications. This LDO offers a high level of performance in terms of voltage regulation, power supply rejection, and transient response, making it suitable for powering sensitive microcontrollers, sensors, and other electronic devices in a vehicle's electronic system.

With an input voltage range of 2.7V to 5.5V, the TPS78601QKTTRQ1 is versatile enough to operate from a variety of power sources within the vehicle. Its ability to deliver up to 1.5A of continuous output current ensures that even power-hungry components can be adequately supported. The output voltage is adjustable from 1.25V to 5.5V, providing the flexibility needed to cater to different voltage requirements of various automotive subsystems.

The device incorporates several features critical for automotive applications, such as thermal shutdown and current limit to protect against over-temperature and over-current conditions. Additionally, the TPS78601QKTTRQ1 is designed to have a low dropout voltage, which minimizes power loss and improves efficiency, a crucial factor in battery-powered applications.

One of the key advantages of this LDO is its low quiescent current, making it an excellent choice for applications with stringent power conservation requirements, such as those found in automotive power management systems. The low quiescent current helps in reducing battery drain when the vehicle is off, thereby extending battery life.

The TPS78601QKTTRQ1 is provided in a compact, surface-mount QFN package, which is highly valued in automotive designs due to its space-saving footprint. Its robust construction ensures that it can withstand the harsh conditions typical of automotive environments, including vibration, shock, and wide temperature ranges.

In summary, the TPS78601QKTTRQ1 is a highly capable and reliable LDO regulator, specifically engineered to meet the demands of automotive electronics. Its combination of high current capability, adjustable output voltage, low quiescent current, and protection features make it an ideal choice for powering a wide array of automotive applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3942 $88.7884
4+ $36.4261 $145.7044
5+ $35.2877 $176.4385
7+ $34.1495 $239.0465
9+ $33.0111 $297.0999
12+ $29.5962 $355.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess