EN
  • EN
  • DE
  • IT

TPS77118DGKT

Part No TPS77118DGKT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708087-TPS77118DGKT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77118DGKT CAD Model

Description

TPS77118DGKT Voltage Regulator IC

The TPS77118DGKT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an output tolerance of ±1% over the full temperature range. This regulator is capable of supplying 150mA of output current while maintaining a low dropout voltage, making it an ideal choice for battery-powered and low-power applications.

Encased in an 8-pin MSOP PowerPAD™ package, the TPS77118DGKT offers thermal and over-current protection, ensuring reliable operation under various conditions. Its low quiescent current of 92µA (typical) during operation and 1µA (typical) in shutdown mode contributes to the extended battery life of portable devices.

The device features a fast transient response and low output noise, which makes it suitable for RF and analog circuits that require a clean power supply. Additionally, it has a user-programmable delay for the power-good output, which provides a system-ready signal to processors and other ICs.

The TPS77118DGKT operates over a wide input voltage range from 2.7V to 5.5V, allowing it to be used with multiple power sources, including standard 3.3V and 5V rails. The regulator's design is optimized for use with a small 1µF ceramic output capacitor, which minimizes the board space required.

This voltage regulator is a practical solution for a variety of applications, including DSP and microcontroller power supplies, cellular phones, PDAs, digital cameras, and other portable consumer electronics. Its high accuracy, low noise, and power-saving features make it an excellent choice for designers looking to optimize the power management in their circuits.

For further information, including detailed specifications, application notes, and evaluation modules, customers can visit the Texas Instruments website or contact their local Texas Instruments sales office.

You May Also Be Interested in

Texas Instruments
Lowest to $8.7660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.9988
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9705
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $5.6234

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6068 $60.2476
16+ $7.0619 $112.9904
25+ $6.8412 $171.0300
34+ $6.6205 $225.0970
44+ $6.3999 $281.5956
59+ $5.7378 $338.5302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess