EN
  • EN
  • DE

TPS76912QDBVRG4Q1

Part No TPS76912QDBVRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow-Power 100-mA Low-Dropout Linear Regulators | IC REG LINEAR 1.2V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.2V
Output Current 100mA
Current - Quiescent (Iq) 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS76912
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273471-TPS76912QDBVRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76912QDBVRG4Q1 CAD Model

Description

Product Overview: TPS76912QDBVRG4Q1 from Texas Instruments

The TPS76912QDBVRG4Q1 is a highly reliable, automotive-grade low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This precision voltage regulator caters to a wide range of applications, particularly in the automotive sector where stability and performance are crucial under varying conditions. It is specifically engineered to meet the stringent quality standards of the automotive industry, including stability and robustness in harsh environments.

This LDO is capable of delivering a fixed output voltage of 1.2V with an output tolerance of ±2% over the full temperature range. The device operates over an input voltage range from 2.7V to 10V, making it versatile for various circuits that require a consistent and low-noise power supply. The TPS76912QDBVRG4Q1 can supply up to 100mA of output current, which is sufficient for powering sensitive electronic components in automotive applications.

One of the key features of this regulator is its low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage. Additionally, the TPS76912QDBVRG4Q1 boasts a low quiescent current of 17µA typical at no load, which is particularly beneficial for battery-powered devices as it helps to prolong battery life.

The TPS76912QDBVRG4Q1 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is also characterized by excellent thermal performance, ensuring reliable operation even at high temperatures, which is a common challenge in automotive environments. The device is also protected against overcurrent and over-temperature conditions, providing an additional layer of safety for the end application.

With its combination of high accuracy, low power consumption, and robust protection features, the TPS76912QDBVRG4Q1 is an excellent choice for designers looking for a dependable power management solution in automotive electronics, including infotainment systems, sensors, and control units.

For further information and complete specifications, designers and engineers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2691 $50.7640
100+ $1.0414 $104.1400
150+ $1.0088 $151.3200
205+ $0.9763 $200.1415
265+ $0.9437 $250.0805
355+ $0.8461 $300.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess