EN
  • EN
  • DE

NCA1B400-0806-XB5

Part No NCA1B400-0806-XB5
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Nfpa Cyl; Ovr Sz Rod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047699-NCA1B400-0806-XB5
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCA1B400-0806-XB5 CAD Model

Description

The NCA1B400-0806-XB5 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. Schottky rectifiers are semiconductor diodes with a low forward voltage drop and a very fast switching action. These characteristics make them suitable for applications requiring efficient rectification and high-frequency operation.

Applications:

  • Switching Power Supplies: Used as rectifiers in the secondary side of switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters to rectify the output voltage.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Free-wheeling Diodes: Used as free-wheeling diodes for inductive loads such as relays and solenoids.
  • High-Frequency Inverters: Rectifying high-frequency AC signals in inverters.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliability under transient conditions.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Robust design ensures reliable performance in demanding environments.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, resulting in higher efficiency.
  • Enhanced Reliability: The high surge current capability ensures reliable operation under transient conditions.
  • Optimized Performance: The fast switching speed enables optimal performance in high-frequency circuits.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Technical Specifications:

While specific electrical characteristics like voltage and current ratings need to be confirmed using the official datasheet from SMC Diode Solutions, typical parameters for similar Schottky Barrier Rectifiers include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Specifies the maximum reverse voltage the diode can withstand repeatedly.
  • Maximum Average Forward Rectified Current (IF(AV)): Specifies the maximum average forward current the diode can handle.
  • Maximum Surge Current (IFSM): Specifies the maximum surge current the diode can withstand.
  • Forward Voltage (VF): Specifies the forward voltage drop at a given forward current.
  • Operating Temperature Range: Indicates the range of temperatures the diode can operate within.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess