EN
  • EN
  • DE

TPS76715QPWPRQ1

Part No TPS76715QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.5V 1A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.5V
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS76715
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1273432-TPS76715QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76715QPWPRQ1 CAD Model

Description

Product Overview: TPS76715QPWPRQ1 from Texas Instruments

The TPS76715QPWPRQ1 is a highly reliable, automotive-grade low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI). This voltage regulator is specifically engineered to meet the rigorous standards of the automotive industry, providing stable and efficient power supply solutions for automotive electronics, including infotainment systems, body control modules, and advanced driver assistance systems (ADAS).

Featuring a low dropout voltage and a fast transient response, the TPS76715QPWPRQ1 is capable of delivering a fixed output voltage of 1.5V with an output current up to 1A. The device operates over a wide input voltage range from 2.7V to 10V, making it suitable for a variety of automotive battery configurations and ensuring consistent performance even during battery voltage fluctuations.

The TPS76715QPWPRQ1 comes in a compact HTSSOP-20 PowerPAD™ package, which is designed to enhance thermal performance and reduce the solution footprint on the PCB. The device also includes a variety of safety features such as thermal shutdown, overcurrent protection, and under-voltage lockout, which help to safeguard the system against potential damage due to abnormal operating conditions.

With its low quiescent current, the TPS76715QPWPRQ1 is an excellent choice for power-sensitive applications. This LDO also supports a low-power sleep mode, further reducing power consumption when the vehicle's electronics enter a standby state. TI's commitment to quality ensures that the TPS76715QPWPRQ1 meets the AEC-Q100 Grade 1 qualification, which guarantees performance across a temperature range of -40°C to +125°C.

In summary, the TPS76715QPWPRQ1 from Texas Instruments is a robust and efficient solution for automotive power supply requirements. Its combination of low dropout performance, safety features, and thermal efficiency make it an ideal choice for designers looking to enhance the reliability and efficiency of their automotive systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess