EN
  • EN
  • DE

FSQ100RNA

Part No FSQ100RNA
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case DIP-8
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 753287-FSQ100RNA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSQ100RNA CAD Model

Description

The FSQ100RNA is a highly integrated power switch from Fairchild Semiconductor (now ON Semiconductor), part of their Power Switch (FPS™) family, designed for offline power supply applications using a Quasi-Resonant (QR) flyback converter topology. This device incorporates a SenseFET and a current mode PWM controller in a single package, minimizing external components and simplifying power supply designs while achieving high efficiency and low EMI.

Applications:

  • Power adapters for mobile devices and laptops
  • Auxiliary power supplies in consumer electronics
  • Standby power supplies
  • LED lighting power supplies
  • Industrial power supplies

Features:

  • Integrated SenseFET and QR PWM controller
  • Low startup current
  • Zero voltage switching (ZVS) operation in QR mode
  • Built-in soft-start function
  • Frequency hopping for improved EMI performance
  • Pulse-by-pulse current limiting
  • Overvoltage protection (OVP)
  • Overload protection (OLP)
  • Thermal shutdown function (TSD)
  • Under-voltage lockout (UVLO)

Benefits:

  • High efficiency due to QR operation and integrated design
  • Reduced component count simplifies design and lowers BOM cost
  • Enhanced reliability with built-in protection features
  • Lower EMI emissions due to frequency hopping and QR operation
  • Robust performance under various operating conditions
  • Simplified PCB layout
  • Faster time to market

Additional Details:

The FSQ100RNA utilizes a Quasi-Resonant (QR) flyback converter topology, which minimizes switching losses by turning on the MOSFET at zero voltage, resulting in higher efficiency compared to traditional hard-switching converters. The integrated SenseFET offers excellent avalanche ruggedness, ensuring reliable operation even under transient conditions. The soft-start function minimizes stress on the power components during startup, further enhancing reliability. The frequency hopping feature reduces EMI emissions, simplifying compliance with regulatory requirements. The device is typically packaged in a TO-220F or similar package.

This power switch is designed to meet stringent energy efficiency requirements and safety standards. It is a suitable choice for applications where high efficiency, low EMI, and robust protection are essential.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4920 $59.0400
290+ $0.4043 $117.2470
445+ $0.3915 $174.2175
610+ $0.3788 $231.0680
790+ $0.3661 $289.2190
1,060+ $0.3280 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess