EN
  • EN
  • DE

TPS76301QDBVRQ1

Part No TPS76301QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-POWER 150-mA LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 6.5V
Output Current 150mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS76301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273411-TPS76301QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76301QDBVRQ1 CAD Model

Description

The TPS76301QDBVRQ1 is a high-quality, low-dropout (LDO) voltage regulator designed by Texas Instruments, catering to the demanding requirements of automotive and industrial applications. This regulator offers a stable and reliable power supply, ensuring optimal performance for sensitive electronic components.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is essential for consistent operation of electronic circuits.
  • High Accuracy: With an impressive output voltage accuracy of 2%, the TPS76301QDBVRQ1 ensures precise voltage regulation, which is crucial for the stability of the system it powers.
  • Low Dropout: The LDO design allows for a minimal difference between input and output voltages, making it efficient and ideal for applications with a tight power budget.
  • Thermal Shutdown Protection: To safeguard the device and the system, it includes a thermal shutdown feature that prevents damage due to overheating.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device is not damaged by excessive currents, enhancing its durability and reliability.
  • Low Quiescent Current: The TPS76301QDBVRQ1 boasts a low quiescent current, which significantly reduces power consumption when the device is in standby mode.
  • Automotive Qualified: This product meets the rigorous standards required for automotive applications, ensuring high reliability under various environmental conditions.

Package and Availability

The TPS76301QDBVRQ1 is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising on performance.

Applications

Given its robust design and features, the TPS76301QDBVRQ1 is an excellent choice for a wide range of applications, including:

  • Automotive systems
  • Power supplies for sensors and microcontrollers
  • Portable and battery-powered devices
  • Industrial controls
  • Telecommunication equipment

In conclusion, the TPS76301QDBVRQ1 LDO voltage regulator from Texas Instruments is a versatile and reliable component that delivers consistent performance, making it an ideal choice for designers seeking a power management solution for their automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9611 $52.8605
130+ $0.7886 $102.5180
200+ $0.7640 $152.8000
275+ $0.7394 $203.3350
350+ $0.7147 $250.1450
470+ $0.6408 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess