EN
  • EN
  • DE

TPS75833KTT

Part No TPS75833KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273392-TPS75833KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75833KTT CAD Model

Description

Overview of Texas Instruments TPS75833KTT

The TPS75833KTT is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to meet the rigorous demands of modern electronic devices. This regulator offers a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a wide range of applications, from microcontrollers to digital signal processors.

Key Features

  • Output Voltage: The TPS75833KTT provides a stable 3.3V output, essential for consistent performance in electronic systems.
  • High Current Capability: With an ability to deliver up to 3A of continuous output current, this LDO regulator can power even the most demanding circuits.
  • Low Dropout Voltage: Its low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, maximizing efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring reliable operation under varying conditions.
  • Overcurrent Protection: The TPS75833KTT also features overcurrent protection, which helps to prevent damage to the regulator and the connected load in the event of excessive current draw.
  • Fast Transient Response: This regulator is designed to maintain stable output during rapid changes in load, which is critical for high-speed digital circuits.
  • Low Noise: With a design focused on minimizing output noise, the TPS75833KTT is ideal for sensitive applications such as RF or precision analog circuits.

Applications

The versatility of the TPS75833KTT makes it suitable for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable and battery-powered devices
  • Microprocessor/microcontroller-based systems
  • Power management for DSPs and FPGAs

Designed with a focus on reliability and performance, the TPS75833KTT from Texas Instruments is an excellent choice for engineers and designers looking for a robust power management solution. Its combination of features ensures that it can meet the needs of the most demanding electronic systems while maintaining high efficiency and protecting the longevity of the application it powers.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2148 $50.5776
26+ $3.9481 $102.6506
40+ $3.8147 $152.5880
57+ $3.5480 $202.2360
74+ $3.4146 $252.6804
92+ $3.2812 $301.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,949 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess