EN
  • EN
  • DE

TPS75633KTT

Part No TPS75633KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273367-TPS75633KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75633KTT CAD Model

Description

The TPS75633KTT is a state-of-the-art voltage regulator from Texas Instruments, designed to deliver high-performance power management solutions for a wide range of applications. This regulator is part of the TPS756xx family, known for their low-dropout (LDO) capabilities, which make them ideal for systems with a tight voltage supply margin.

Key Features

  • Output Voltage: The TPS75633KTT provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • High Current Capacity: With an ability to deliver up to 5A of continuous output current, this regulator can power even the most demanding circuits.
  • Low Dropout: The low dropout voltage allows the TPS75633KTT to operate efficiently with a minimal difference between the input and output voltages, reducing power loss and improving overall system performance.
  • Adjustable Output: While the device offers a fixed output, an adjustable version is available within the family for applications requiring a custom voltage setting.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Stable with Low-ESR Capacitors: The TPS75633KTT is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, leading to better transient response and reliability.

Applications

The versatility of the TPS75633KTT makes it suitable for a variety of applications, including:

  • High-Current DSP and FPGA Power Supplies
  • Post-Regulation for Switching Supplies
  • Microprocessor and Logic Supplies
  • High-Performance Industrial Applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TPS75633KTT is no exception, undergoing rigorous testing to ensure it meets the highest standards. Its robust design ensures long-term stability and performance in a variety of environmental conditions.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4718 $56.8308
13+ $7.7718 $101.0334
20+ $7.5289 $150.5780
28+ $7.2860 $204.0080
36+ $7.0432 $253.5552
48+ $6.3146 $303.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess