EN
  • EN
  • DE

TPS75233QPWP

Part No TPS75233QPWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 2-A LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.4V @ 2A
Output Current 2A
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273336-TPS75233QPWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS75233
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS75233QPWP CAD Model

Description

Product Overview: TPS75233QPWP by Texas Instruments

The TPS75233QPWP from Texas Instruments is a highly reliable, low-dropout (LDO) voltage regulator designed to deliver a stable and clean power supply to sensitive electronic circuits. This component is tailored for applications requiring a low voltage drop and fast transient response, making it an ideal choice for modern microcontrollers, analog circuits, and digital signal processors.

Key Features

  • Output Voltage: The TPS75233QPWP provides a fixed output voltage of 3.3V, which is a common requirement for a wide range of digital and analog devices.
  • High Current Capability: It can supply an output current of up to 2A, ensuring sufficient power for demanding applications.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is particularly beneficial in battery-operated devices.
  • Fast Transient Response: This voltage regulator responds quickly to changes in load, maintaining a stable output voltage even during rapid load fluctuations.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the application from potential damage due to overheating.
  • Overcurrent Protection: The current limit feature helps prevent damage to the regulator and the load in case of a short circuit or excessive power draw.

Package and Quality

The TPS75233QPWP is offered in a 20-pin HTSSOP (PWP) package, which provides a compact footprint while allowing for adequate thermal performance. The package is designed for surface-mount technology (SMT), facilitating easy integration into a wide variety of printed circuit board (PCB) designs.

Texas Instruments is known for its commitment to quality and reliability, and the TPS75233QPWP is no exception. It is built to meet the rigorous standards expected in industrial and commercial applications, ensuring long-term performance and stability.

Applications

This LDO voltage regulator is versatile and can be used in multiple applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Portable/Battery-Powered Devices
  • Microcontroller Power Supplies
  • Low-Voltage Logic Supplies

The TPS75233QPWP from Texas Instruments is an excellent choice for designers looking for a robust and efficient power management solution that combines performance, protection features, and reliability.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess