EN
  • EN
  • DE

BQ24168RGET

Part No BQ24168RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 24VQFN / Switching Battery Charger Li-Ion/Li-Pol 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 770308-BQ24168RGET
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24168
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24168RGET CAD Model

Description

Product Overview: Texas Instruments BQ24168RGET

The Texas Instruments BQ24168RGET is a state-of-the-art integrated battery charge management IC designed to cater to the needs of modern portable electronics. This highly efficient solution is ideal for a wide range of applications, including smartphones, tablets, and other USB-powered gadgets that require reliable and fast charging capabilities.

Key Features

  • Input Voltage Range: The BQ24168RGET operates efficiently across a wide input voltage range, making it versatile for various power sources.
  • Charge Current: It supports programmable charge currents up to 2.5A, allowing for rapid charging of large-capacity batteries.
  • Integrated Power FETs: The device includes internal power FETs which not only save space but also reduce external component count, leading to a more compact design.
  • High-Accuracy Voltage and Current Regulation: Precision voltage and current regulation ensures the battery is charged safely and efficiently, maximizing its lifespan.
  • Thermal Regulation: To protect against overheating, the BQ24168RGET features thermal regulation, which automatically reduces charge current under extreme temperature conditions.
  • Charge Status Indicators: Built-in LEDs provide visual indication of the charging status, making it user-friendly and easy to monitor.

Power Management and Safety

The BQ24168RGET incorporates advanced safety features to ensure the protection of the charging system. These include overvoltage protection, thermal shutdown, and input overcurrent protection. Additionally, it comes with battery temperature monitoring which, in conjunction with an NTC thermistor, allows for temperature-based charge suspension, further safeguarding the battery during extreme conditions.

Efficiency and Flexibility

Efficiency is at the heart of the BQ24168RGET design, with features like Power Path Management which allows the system to be powered directly from the input source while simultaneously charging the battery. This minimizes the charging time and keeps the system operational even when the battery is low. The IC also supports a range of battery chemistries, including Li-Ion and Li-Polymer, providing flexibility for different application requirements.

Package and Integration

Encased in a compact 24-pin VQFN package, the BQ24168RGET's small footprint is perfect for space-constrained applications. Its integration-friendly design is complemented by the use of a simple I2C interface for programming and control, which allows for easy customization and adaptability to specific system needs.

Overall, the BQ24168RGET from Texas Instruments is a robust and versatile solution for modern portable electronics requiring efficient and safe battery management.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,013 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess