EN
  • EN
  • DE

TPS75218QPWPR

Part No TPS75218QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 2-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 2A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 2A
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS75218
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273334-TPS75218QPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75218QPWPR CAD Model

Description

Product Overview: TPS75218QPWPR from Texas Instruments

The TPS75218QPWPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. With an output voltage of 1.8V and a maximum output current of 2A, this regulator is ideal for powering advanced microprocessors, FPGAs, and other digital ICs that require a precise voltage source for optimal performance.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is common for many digital circuits, ensuring compatibility with a variety of components.
  • Output Current: Capable of delivering up to 2A of continuous output current, the TPS75218QPWPR is suitable for high-power applications.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain a stable output voltage even when the input voltage is very close to the output voltage, enhancing efficiency.
  • Fast Transient Response: The device offers a fast transient response, which is critical for maintaining voltage stability during rapid changes in load, such as when a microprocessor enters and exits low-power modes.
  • Thermal Protection: Integrated thermal protection safeguards the device from damage due to overheating, ensuring a longer operational lifespan.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal range, which is useful for power sequencing and system monitoring.

Applications

The TPS75218QPWPR is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Computing devices like laptops and desktops
  • Industrial and automation systems

Package and Quality

The regulator is offered in a 20-pin HTSSOP (PWP) package, which is designed for surface mount technology (SMT), allowing for compact PCB designs and efficient thermal performance. Texas Instruments is known for its commitment to quality, and the TPS75218QPWPR is no exception. It adheres to rigorous industry standards, ensuring reliability and performance in even the most demanding environments.

Overall, the TPS75218QPWPR from Texas Instruments represents a robust and efficient solution for applications requiring a stable LDO voltage regulator with a moderate current rating and a low dropout feature.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2413 $55.4478
14+ $7.5827 $106.1578
21+ $7.3457 $154.2597
29+ $7.1087 $206.1523
37+ $6.8718 $254.2566
49+ $6.1609 $301.8841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,902 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess