EN
  • EN
  • DE

LM5066PMHX

Part No LM5066PMHX
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description LM5066 High Voltage System Power Management and Protection IC with PMBus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200299-LM5066PMHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5066PMHX CAD Model

Description

Product Overview: Texas Instruments LM5066PMHX

The LM5066PMHX from Texas Instruments is an advanced power management device designed to provide comprehensive protection and monitoring for high-reliability systems. This integrated circuit is part of TI's power interface portfolio and offers hot-swap capability and power monitoring features that make it an essential component for managing power supplies in complex electronic systems.

Key Features

  • Hot Swap Controller: The LM5066PMHX facilitates safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage due to inrush currents and voltage spikes.
  • Power Monitoring: It integrates precision measurements for current, voltage, and power, enabling real-time monitoring of the power supply's performance.
  • Programmable Current Limit: Users can set the current limit threshold to protect the system from overcurrent conditions. This feature enhances the reliability and longevity of the system.
  • High Voltage Capability: The device can operate with supply voltages up to 80V, making it suitable for a wide range of applications, from industrial to telecommunications systems.
  • Temperature Monitoring: An internal temperature sensor allows for thermal monitoring, which can prevent the system from overheating.
  • Communication Interface: The LM5066PMHX features an I2C/SMBus-compatible interface that facilitates communication with a microcontroller or processor for reporting and control purposes.

Applications

The LM5066PMHX is ideal for use in a variety of high-reliability applications, including:

  • Server and Telecom Power Supplies
  • Industrial Equipment
  • Network Routers and Switches
  • Base Stations
  • Data Storage Systems

Package and Availability

This power management IC is available in a highly thermally efficient 20-pin HTSSOP package, providing a compact solution for space-constrained applications. The LM5066PMHX is part of Texas Instruments' commitment to delivering high-performance, reliable components for advanced power management solutions.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3250 $55.9500
14+ $7.6513 $107.1182
21+ $7.4122 $155.6562
28+ $7.1731 $200.8468
37+ $6.9340 $256.5580
49+ $6.2167 $304.6183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess