EN
  • EN
  • DE

TPS75100DSKT

Part No TPS75100DSKT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 25MA 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver IC 4 Output Linear - PWM Dimming 25mA 10-SON (2.5x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-SON (2.5x2.5)
Family Name TPS75100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS75100DSKT-ND, 296-TPS75100DSKTTR, 296-TPS75100DSKTCT, 296-TPS75100DSKTDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937355-TPS75100DSKT
Ultra Librarian 3D Model Ultra Librarian TPS75100DSKT CAD Model

Description

The TPS75100DSKT is a highly integrated, efficient, and versatile power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to cater to a wide array of applications. This device is part of TI's extensive lineup of power management solutions, known for their reliability and performance.

Key Features:

  • Adjustable Output Voltage: The TPS75100DSKT allows for a flexible output voltage range, which can be precisely adjusted to meet the needs of various applications. This adaptability ensures compatibility with different system requirements.
  • Low Dropout (LDO) Regulator: Featuring a low dropout regulator, this device maintains its efficiency even when the input voltage is close to the output voltage, making it ideal for battery-powered devices where conserving energy is crucial.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating. This feature ensures long-term reliability and stability of the PMIC by automatically shutting down the output if the temperature exceeds the safe threshold.
  • Overcurrent Protection: The TPS75100DSKT is equipped with overcurrent protection, which prevents damage to the device and the system in case of excessive current draw.
  • Low Quiescent Current: With its low quiescent current, the device minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system it powers.
  • Power Good (PG) Output: The inclusion of a power good output signal allows for easy monitoring of the system's power status, which is particularly useful for power sequencing and system diagnostics.

Applications:

The versatility of the TPS75100DSKT makes it suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Handheld computing devices
  • Medical equipment

In summary, the TPS75100DSKT from Texas Instruments is a robust power management solution that combines flexibility, efficiency, and protection features to meet the rigorous demands of modern electronic devices. Its comprehensive set of features makes it a go-to choice for designers looking to optimize power consumption while ensuring system protection and reliability.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1223 $50.5035
110+ $0.9208 $101.2880
170+ $0.8921 $151.6570
235+ $0.8633 $202.8755
300+ $0.8345 $250.3500
405+ $0.7482 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess