EN
  • EN
  • DE

TPS73HD325PWP

Part No TPS73HD325PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 2.5/3.3V 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.5V, 3.3V
Maximum Dropout Voltage -, 0.8V at 750mA
Output Current 750mA
Current - Quiescent (Iq) 415μA
Maximum Supply Current 550μA
PSRR 51dB ~ 49dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TPS73HD325
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1273306-TPS73HD325PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73HD325PWP CAD Model

Description

TPS73HD325PWP Product Image

The TPS73HD325PWP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments designed to meet the rigorous demands of today's advanced electronic circuits. This LDO regulator is capable of delivering a continuous output current of up to 750 mA, making it an ideal power management solution for a wide range of applications.

With its wide input voltage range from 2.7V to 10V, the TPS73HD325PWP can support a variety of power sources, including batteries and AC adapters. The device provides a fixed output voltage of 3.3V, ensuring a stable and reliable power supply for critical components such as microprocessors, memory, and digital logic circuits.

The TPS73HD325PWP boasts an impressive dropout voltage of typically just 85 mV at full load, which helps to maximize battery life in portable devices by allowing the battery to be drained to a lower terminal voltage. Furthermore, this LDO regulator features a fast transient response, which is essential for maintaining voltage stability during sudden changes in load, such as when a processor enters and exits power-intensive tasks.

One of the key advantages of the TPS73HD325PWP is its power-saving shutdown mode, which reduces the quiescent current to a mere 1 μA, minimizing power consumption when the device is not in active use. Additionally, the LDO includes built-in overcurrent and overtemperature protection circuits, providing an extra layer of safety for sensitive electronic components.

Designed for ease of use, the TPS73HD325PWP comes in a 24-pin HTSSOP (PWP) package, which is suitable for surface mount technology (SMT) and is compatible with standard PCB manufacturing processes. This package also provides excellent thermal performance, ensuring the device operates within its temperature range even under high load conditions.

With its high efficiency, low dropout voltage, and robust protection features, the TPS73HD325PWP from Texas Instruments is a reliable and versatile choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9400 $53.8200
7+ $14.7200 $103.0400
11+ $14.2600 $156.8600
15+ $13.8000 $207.0000
19+ $13.3400 $253.4600
26+ $11.9600 $310.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,234 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess