EN
  • EN
  • DE

TPS73734DCQ

Part No TPS73734DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Regulator with Reverse Current Protection | IC REG LINEAR 3.4V 1A SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.4V
Maximum Dropout Voltage 0.5V at 1A
Output Current 1A
Current - Quiescent (Iq) 400μA
Maximum Supply Current 1.3mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS73734
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273302-TPS73734DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73734DCQ CAD Model

Description

The TPS73734DCQ is a high-performance, single-output low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a variety of electronic applications. This LDO is capable of sourcing a 1A load with excellent line and load regulation.

Key Features

  • Output Voltage: The TPS73734DCQ provides a fixed output voltage of 3.4V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage supply.
  • High Accuracy: This voltage regulator offers a high accuracy output voltage with a tight tolerance, ensuring that the connected components receive a stable voltage within the specified range.
  • Low Dropout: With a low dropout voltage, the TPS73734DCQ maintains its regulation performance even when the input voltage is close to the output voltage, making it highly efficient for battery-powered devices.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from overheating, ensuring long-term reliability and safety in operation.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the load from damage in the event of a short circuit or excessive current draw.

Applications

The TPS73734DCQ is versatile and can be used in a broad range of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN and GPS systems
  • Medical equipment
  • Consumer electronics
  • Automotive infotainment and body control modules

Package and Quality

The device is offered in a compact 6-pin SOT-223 package, which is suitable for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS73734DCQ meets high-quality standards and provides reliable performance in a wide temperature range.

Ordering and Availability

For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor. The TPS73734DCQ is available for order in various quantities to meet the needs of both small projects and large-scale production.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8043 $54.1290
70+ $1.4805 $103.6350
105+ $1.4342 $150.5910
145+ $1.3880 $201.2600
190+ $1.3417 $254.9230
250+ $1.2029 $300.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess