EN
  • EN
  • DE

TPS22990NDMLT

Part No TPS22990NDMLT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH N-CH 1:1 10WSON / Power Switch 1-OUT 10A 0.0039Ohm 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 10A
Rds On (Typ) 3.9 mOhm
Features Power Good, Slew Rate Controlled
Operating Temperature Range -40°C ~ 105°C (TA)
Package 10-PowerWFDFN
Manufacturer Package 10-WSON (3x2)
Win Source Part Number 797881-TPS22990NDMLT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22990
Introduction Date February 23, 2017
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22990NDMLT CAD Model

Description

Introducing the TPS22990NDMLT by Texas Instruments

The TPS22990NDMLT is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This compact, high-efficiency device is designed to manage power distribution within electronic systems, making it an ideal choice for a wide range of applications, including portable electronics, computing devices, and power-sensitive instrumentation.

Key Features

  • Low On-Resistance: The TPS22990NDMLT boasts an ultra-low on-resistance (RON) that ensures minimal voltage drop and power loss, thereby improving the overall efficiency of the system it is integrated into.
  • Input Voltage Range: This versatile component operates over a wide input voltage range, accommodating various power sources and system requirements.
  • Compact Form Factor: Housed in a small, leadless package, the TPS22990NDMLT is optimized for space-constrained applications, allowing designers to minimize PCB footprint without sacrificing performance.
  • Quick Output Discharge: The device includes a quick output discharge feature that swiftly discharges the output capacitance when the switch is turned off, thereby protecting downstream components and ensuring a rapid power-down when necessary.

Performance and Protection

The TPS22990NDMLT is engineered for robust performance, featuring built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers against adverse conditions. These protective features help to extend the lifespan of the product and maintain its reliability over time.

Applications

Due to its high efficiency and compact size, the TPS22990NDMLT is highly suitable for a variety of applications. It is particularly well-suited for battery-powered devices where power efficiency is critical, such as smartphones, tablets, and other portable consumer electronics. Additionally, it can be used in industrial and automotive systems that require reliable power distribution and management.

In conclusion, the TPS22990NDMLT from Texas Instruments is a cutting-edge power management solution that offers a blend of efficiency, protection, and miniaturization. Its versatility and robustness make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1188 $50.3460
110+ $0.9180 $100.9800
170+ $0.8894 $151.1980
235+ $0.8607 $202.2645
305+ $0.8320 $253.7600
405+ $0.7459 $302.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess