EN
  • EN
  • DE
  • IT

TPS73250QDCQRQ1

Part No TPS73250QDCQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A SOT223-6 / LDO Regulator Pos 5V 0.25A Automotive 6-Pin(5+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 500mA
Output Current 250mA
Operating Supply Current 550μA ~ 950μA
PSRR 53dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 798176-TPS73250QDCQRQ1
Popularity Medium
Supply and Demand Status Balance
Family Name TPS73250-Q1
Introduction Date January 13, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS73250QDCQRQ1 CAD Model

Description

The TPS73250QDCQRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed with automotive applications in mind. This device offers a stable and reliable power supply, making it an ideal choice for sensitive electronic components in vehicles.

Key Features

  • Output Voltage: The TPS73250QDCQRQ1 provides a fixed output voltage of 5V, which is ideal for powering a wide range of automotive sensors and control units.
  • High Accuracy: With an output voltage accuracy of ±2%, this LDO ensures precise voltage delivery for critical applications.
  • Low Dropout: The low dropout feature of this regulator means it can maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Current Rating: It can deliver up to 250mA of continuous output current, suitable for a variety of low-power devices.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it against potential damage from excessive heat.
  • Stable with Low ESR Capacitors: The TPS73250QDCQRQ1 is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), reducing the overall noise and improving transient response.

Applications

The TPS73250QDCQRQ1 is specifically designed to meet the rigorous demands of automotive environments. It is well-suited for applications such as:

  • Automotive infotainment systems
  • Power supplies for car audio and GPS systems
  • Engine control units (ECUs)
  • Automotive sensor modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS73250QDCQRQ1 is no exception. It is qualified for automotive applications, adhering to the stringent standards set by the automotive industry. This ensures that the product will perform reliably under the harsh conditions typically found in automotive environments.

Package and Availability

This voltage regulator comes in a compact SOT-223 package, which is suitable for space-constrained applications. For information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
Lowest to $0.0737
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1020 $63.0600
65+ $1.7248 $112.1120
105+ $1.6709 $175.4445
140+ $1.6169 $226.3660
180+ $1.5631 $281.3580
240+ $1.4013 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,893 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess