EN
  • EN
  • DE

TPS73218DCQ

Part No TPS73218DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection | IC REG LIN 1.8V 250MA SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.15V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 550μA
Maximum Supply Current 950μA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS73218
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273245-TPS73218DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73218DCQ CAD Model

Description

Product Overview: Texas Instruments TPS73218DCQ

The TPS73218DCQ is a highly reliable low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. Designed to manage power supply requirements with precision, this component is an ideal solution for a wide range of electronic applications, especially where stable and efficient voltage regulation is critical.

With an output voltage of 1.8V and a maximum output current of 250mA, the TPS73218DCQ is perfectly suited for low-power devices and systems that require a consistent power supply. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.

The device comes in a compact 5-pin SOT-23 package, which is not only space-saving but also offers excellent thermal performance. This makes it an excellent choice for portable devices where space is at a premium, such as handheld medical equipment, personal digital assistants, and wireless communication devices.

Key Features:

  • High Accuracy: Output voltage accuracy is maintained within a tight range, ensuring reliable operation of sensitive electronic circuits.
  • Low Dropout: The LDO can maintain output regulation with a minimal difference between input and output voltages, which is essential for battery-operated devices.
  • Thermal Protection: The TPS73218DCQ includes an over-temperature shutdown feature to protect the device from overheating.
  • Low Noise: It offers low output noise, which is crucial for RF and precision analog applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, allowing for a more compact design.

The TPS73218DCQ is not only a testament to Texas Instruments' commitment to quality and performance but also to their understanding of the evolving needs of modern electronic systems. With its precise voltage regulation, low power consumption, and compact form factor, this LDO voltage regulator stands as an exemplary choice for designers and engineers looking to enhance the reliability and efficiency of their power management solutions.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9525 $50.7650
63+ $1.6021 $100.9323
97+ $1.5520 $150.5440
134+ $1.5020 $201.2680
173+ $1.4519 $251.1787
231+ $1.3017 $300.6927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess