EN
  • EN
  • DE

ATT21C50513M8DTATT24C505C13

Part No ATT21C50513M8DTATT24C505C13
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002728-ATT21C50513M8DTATT24C505C13
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATT21C50513M8DTATT24C505C13 CAD Model

Description

The ATT21C50513M8DTATT24C505C13 is a cutting-edge microcontroller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to cater to the evolving needs of modern electronics, offering a blend of performance, power efficiency, and flexibility that is ideal for a wide range of applications.

Key Features

  • High-Performance CPU: At the heart of the ATT21C50513M8DTATT24C505C13 lies a powerful CPU core that can handle complex tasks efficiently, making it suitable for high-demand applications.
  • Advanced Memory Architecture: The device comes with an optimized memory architecture that includes ample flash and RAM, ensuring smooth operation and storage for sophisticated programs and data.
  • Robust I/O Capabilities: A wide array of input/output options provides the versatility needed to interface with various peripherals and sensors, allowing for extensive system integration.
  • Low Power Consumption: Designed with power-saving technologies, the microcontroller ensures minimal power draw, extending battery life in portable applications.
  • Connectivity Options: With support for multiple communication protocols, this product ensures seamless connectivity, which is essential for IoT (Internet of Things) devices and networked systems.

Applications

The versatility of the ATT21C50513M8DTATT24C505C13 from Microchip Technology makes it an excellent choice for a variety of applications, including industrial automation, consumer electronics, automotive systems, and smart home devices. Its robust feature set allows designers to create systems that are not only powerful but also reliable and efficient.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATT21C50513M8DTATT24C505C13 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's electronic devices. Customers can trust this microcontroller to deliver consistent performance and longevity, backed by Microchip's reputation in the industry.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess