EN
  • EN
  • DE

TPS72525DCQ

Part No TPS72525DCQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR | IC REG LINEAR 2.5V 1A SOT223-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.28V at 1A
Output Current 1A
Current - Quiescent (Iq) 225μA
Maximum Supply Current 325μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS72525
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273191-TPS72525DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72525DCQ CAD Model

Description

The TPS72525DCQ is a high-quality, low-dropout voltage regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO is engineered to provide a stable and reliable power supply, making it an excellent choice for a wide range of applications, especially those requiring precise voltage regulation and low power consumption.

Key Features

  • Output Voltage: The TPS72525DCQ offers a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic components that require a stable supply voltage.
  • Dropout Voltage: This device boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: It can deliver up to 1A of continuous output current, catering to the needs of both low and moderately high-power applications.
  • Package: The TPS72525DCQ is available in a compact 5-pin SOT-223 package, which is suitable for space-constrained applications while providing excellent thermal performance.
  • Stability: The device is stable with low equivalent series resistance (ESR) capacitors, including ceramic types, which are known for their small size and reliable performance.
  • Protection Features: It incorporates built-in overcurrent and overtemperature protection mechanisms to safeguard the device and connected components from potential damage due to abnormal operating conditions.

Applications

The TPS72525DCQ is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Peripheral power supplies

Conclusion

With its precise voltage regulation, low dropout, and robust protection features, the TPS72525DCQ from Texas Instruments is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems. Its compact size and compatibility with ceramic capacitors make it a flexible solution for a multitude of applications requiring a fixed 2.5V power supply.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1724 $50.0688
30+ $3.4236 $102.7080
46+ $3.3166 $152.5636
63+ $3.2096 $202.2048
81+ $3.1026 $251.3106
108+ $2.7816 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,742 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess