EN
  • EN
  • DE

MAX794ESE+T

Part No MAX794ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 706535-MAX794ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX794
Introduction Date February 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX794ESE+T CAD Model

Description

Maxim Integrated MAX794ESE+T: High-Precision, Low-Power Voltage Monitor

The MAX794ESE+T from Maxim Integrated is a compact, highly reliable voltage monitor designed for precision voltage detection and battery control in a wide range of electronic applications. This device is part of Maxim's family of microprocessor (μP) supervisory circuits that aim to provide maximum protection for your digital systems, ensuring that your μP and its peripherals are powered up and down in an orderly manner.

With its low power consumption and high accuracy, the MAX794ESE+T is particularly well-suited for portable devices, where power efficiency is crucial. It operates over a wide voltage range and features a factory-trimmed reset threshold, making it versatile for various applications from computers and controllers to consumer electronics.

Key Features:

  • Reset Output: The device includes an active-low reset output which ensures that the connected μP is held in the reset state until the system voltage has stabilized at the correct operating level.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAX794ESE+T consumes minimal power, which helps in extending the battery life of portable devices.
  • High Accuracy: It features a precision voltage monitor with tight tolerances, ensuring reliable operation and system stability.
  • Wide Operating Voltage Range: This voltage monitor supports a broad range of supply voltages, enhancing its adaptability to different system requirements.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range, making it suitable for harsh environments.
  • Small Footprint: Housed in a small 16-pin Narrow SO package, the MAX794ESE+T saves valuable board space in densely packed systems.

The MAX794ESE+T is more than just a voltage monitor; it is a critical component for system reliability and data integrity. By providing an accurate and reliable reset signal and monitoring the supply voltage, it ensures that systems operate within their specified voltage ranges, preventing data corruption and hardware damage due to unexpected power fluctuations.

Whether you are designing a complex digital system or a simple battery-powered device, the MAX794ESE+T by Maxim Integrated is an excellent choice for maintaining the integrity and stability of your electronic applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess