EN
  • EN
  • DE

TPS72515KTTR

Part No TPS72515KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR | IC REG LIN 1.5V 1A DDPAK/TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.32V at 1A
Output Current 1A
Current - Quiescent (Iq) 225μA
Maximum Supply Current 325μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number TPS72515
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273181-TPS72515KTTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72515KTTR CAD Model

Description

Product Overview: Texas Instruments TPS72515KTTR

The TPS72515KTTR is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply to a wide range of electronic devices. With its precision output and low dropout voltage, this regulator is an ideal choice for sensitive applications that require a consistent voltage level for optimal performance.

Key Features

  • Output Voltage: The TPS72515KTTR provides a fixed output voltage of 1.5V, which is suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: This LDO regulator offers excellent load and line regulation, ensuring the output voltage remains stable under varying input voltage and load conditions.
  • Low Dropout Voltage: The device features a very low dropout voltage, which allows it to continue providing a regulated output even when the input voltage is close to the output voltage, making it highly efficient for battery-powered applications.
  • Output Current: It can deliver up to 1A of continuous output current, making it capable of powering a range of devices from sensors to processors.
  • Thermal Protection: The TPS72515KTTR includes built-in thermal shutdown protection that prevents damage to the device under high-temperature conditions.
  • Overcurrent Protection: With its current limit feature, the regulator protects itself and the load from damage due to excessive current draw.
  • Small Footprint: The device comes in a small, surface-mount package (SOT-223), which is ideal for space-constrained applications.

Applications

The versatility of the TPS72515KTTR makes it suitable for a wide variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Consumer electronics
  • Automotive infotainment systems

Overall, the TPS72515KTTR from Texas Instruments is a robust and reliable solution for applications that demand a stable and efficient power supply. Its combination of performance, protection features, and compact size makes it a popular choice among engineers and designers for integrating into their power management designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9009 $52.2162
43+ $2.3803 $102.3529
66+ $2.3059 $152.1894
90+ $2.2315 $200.8350
116+ $2.1571 $250.2236
156+ $1.9340 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess