EN
  • EN
  • DE

TPS72018YZUR

Part No TPS72018YZUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 350mA, Ultra-Low VIN, RF Low-Dropout Linear Regulator with Bias Pin | IC REG LINEAR 1.8V 350MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 4.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.2V at 350mA
Output Current 350mA
Current - Quiescent (Iq) 38μA
Maximum Supply Current 80μA
PSRR 85dB ~ 50dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-UFBGA, DSBGA
Supplier Device Package 5-DSBGA (0.96x1.33)
Family Part Number TPS72018
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273159-TPS72018YZUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS72018YZUR CAD Model

Description

TPS72018YZUR Texas Instruments

The TPS72018YZUR from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous output current of up to 200 mA. This component is ideal for sensitive applications that require a stable and clean power supply, such as RF and analog circuits, portable devices, and medical equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is suitable for powering low-voltage digital ICs and microcontrollers.
  • High Accuracy: The output voltage is accurate to within 2% over the entire temperature range, load, and input voltage variations, ensuring reliable operation of the powered device.
  • Low Dropout: With a very low dropout voltage, the TPS72018YZUR can operate efficiently even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 17 μA, which helps to prolong battery life in portable applications.
  • Stable with Low-ESR Capacitors: The TPS72018YZUR is stable with ceramic output capacitors as low as 10 μF, providing flexibility in design and reducing overall solution size.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the application from damage due to overheating or excessive current draw.
  • Power Good Output: The regulator features a power good output that indicates when the output voltage is within its nominal value, which is useful for power sequencing and monitoring in complex systems.

Applications

The TPS72018YZUR is versatile and can be used in a variety of applications where power efficiency and space constraints are critical. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless LAN and GPS systems
  • Medical devices and healthcare products
  • Power management for DSPs and microcontrollers

With its combination of features and protections, the TPS72018YZUR is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9815 $53.9825
125+ $0.8054 $100.6750
195+ $0.7802 $152.1390
265+ $0.7550 $200.0750
345+ $0.7299 $251.8155
460+ $0.6544 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess