EN
  • EN
  • DE

TPS717285DCKT

Part No TPS717285DCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator | IC REG LINEAR 2.85V 150MA SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 2.85V
Maximum Dropout Voltage 0.3V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 100μA
PSRR 70dB ~ 45dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number TPS717285
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273145-TPS717285DCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS717285DCKT CAD Model

Description

The TPS717285DCKT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a stable and precise output voltage for a wide range of applications. This component is particularly suitable for portable and battery-powered devices due to its low quiescent current and excellent noise performance.

Key Features

  • Output Voltage: The TPS717285DCKT provides a fixed output voltage of 2.85V, ideal for powering sensitive analog circuits and ensuring consistent performance.
  • High Accuracy: With an accuracy level of ±2%, this LDO ensures reliable voltage supply, which is crucial for maintaining the integrity of electronic systems.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage, making it highly efficient in battery-operated devices.
  • Low Quiescent Current: The device features a very low quiescent current of 1µA, minimizing power consumption when in standby mode and thereby extending battery life.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system it powers from potential damage due to overheating or excessive current draw.
  • Small Package: Housed in a compact 5-pin SC-70 package, the TPS717285DCKT saves valuable board space and is well-suited for space-constrained applications.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, the regulator is reliable across various environmental conditions.

Applications

The TPS717285DCKT is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • GPS Receivers
  • Medical and Healthcare Equipment

With its stable output, low power consumption, and compact design, the TPS717285DCKT from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess