EN
  • EN
  • DE

MBRB1040CT

Part No MBRB1040CT
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Arrays
Description 10 Amp Schottky Barrier Rectifier 30 to 45 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216215-MBRB1040CT
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB1040CT CAD Model

Description

The MBRB1040CT is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. This dual rectifier offers low forward voltage drop and high surge current capability, making it suitable for efficient power conversion and protection.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • Battery Charging Circuits

Features

  • Configuration: Dual Common Cathode
  • Maximum Repetitive Peak Reverse Voltage (V RRM): 40V
  • Maximum Average Forward Rectified Current (I F(AV)): 10A (5A per diode)
  • Maximum Surge Current (I FSM): 150A
  • Forward Voltage (V F): Typically 0.55V at 5A
  • Operating Temperature Range: -65°C to +150°C
  • Package: TO-263 (D2PAK)

Benefits

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Dual Diode Configuration: Offers flexibility in circuit design.
  • Robust Package: TO-263 package provides good thermal performance.

Additional Details

The MBRB1040CT features a low forward voltage drop, which minimizes power dissipation and improves the overall efficiency of the power supply or circuit in which it is used. Its high surge current capability ensures that the rectifier can withstand transient voltage spikes without damage. The TO-263 package is designed for surface mounting and provides good thermal conductivity to dissipate heat effectively. It is designed to meet industry standards for reliability and performance. The device is Pb-free and RoHS compliant. Proper heat sinking is recommended to ensure reliable operation at high currents. This rectifier is often used in synchronous rectification circuits to improve efficiency.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7905 $62.3240
19+ $6.3929 $121.4651
28+ $6.1931 $173.4068
39+ $5.9933 $233.7387
50+ $5.7935 $289.6750
67+ $5.1940 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess