EN
  • EN
  • DE

MAX77803EWJ+T

Part No MAX77803EWJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706497-MAX77803EWJ+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX77803EWJ+T CAD Model

Description

Maxim Integrated MAX77803EWJ+T Power Management IC

The MAX77803EWJ+T is a high-performance power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced PMIC is specifically tailored to meet the demanding power requirements of modern mobile and portable electronics, providing a comprehensive solution for power regulation, battery charging, and system management.

Key Features

  • Multiple Output Channels: The device features a multi-channel architecture that includes high-efficiency step-down converters, linear regulators, and other power control circuits, allowing for simultaneous power delivery to various subsystems within the application.
  • Battery Charging Capabilities: With an integrated battery charger, the MAX77803EWJ+T ensures efficient management of battery charging cycles, maximizing battery life and safety.
  • High Efficiency: The PMIC is engineered to provide high efficiency across a wide load range, which is crucial for extending battery life in portable applications.
  • Programmable Settings: Many of the MAX77803EWJ+T's parameters can be programmed via an I2C interface, allowing for fine-tuning to meet specific application requirements.
  • Compact Footprint: The device comes in a compact package that is suitable for space-constrained applications, without compromising on performance and capability.
  • Protection Features: Built-in safety features protect against overvoltage, overcurrent, and overtemperature conditions, ensuring reliable operation and longevity of the end product.

Applications

The versatility of the MAX77803EWJ+T makes it an ideal choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Wireless Headsets
  • Handheld Gaming Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX77803EWJ+T is a reliable choice for designers looking to optimize power management in their next-generation devices. Its integration of multiple power functions into a single IC not only simplifies the design process but also helps reduce the overall bill of materials, making it a cost-effective solution for a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess