EN
  • EN
  • DE

TPS7133QPW

Part No TPS7133QPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 3.3V 500MA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.4V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 350μA
Maximum Supply Current 460μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number TPS7133
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1273134-TPS7133QPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7133QPW CAD Model

Description

Product Overview: TPS7133QPW from Texas Instruments

The TPS7133QPW is a high-performance, low-dropout (LDO) voltage regulator from the reputable Texas Instruments, designed to maintain a stable output voltage even under varying load conditions. This device is particularly well-suited for sensitive applications requiring a steady power supply with minimal voltage fluctuations.

Key Features

  • Stable Output Voltage: The TPS7133QPW ensures a stable output with a fixed voltage option, providing reliable performance for critical applications.
  • Low Dropout: With its low-dropout feature, this voltage regulator can maintain regulation with minimal difference between the input and output voltage, enhancing efficiency and reducing power loss.
  • High Accuracy: The output voltage is highly accurate, which is essential for powering sensitive electronic components that require precise voltages.
  • Thermal Protection: The device includes built-in thermal protection, which safeguards the regulator from overheating, thus enhancing its reliability and lifespan.
  • Low Noise: The TPS7133QPW is designed to produce low noise, making it ideal for noise-sensitive applications such as audio or RF circuits.

Applications

The versatile nature of the TPS7133QPW makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Telecommunication equipment

Product Specifications

The TPS7133QPW is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It operates over a broad temperature range, ensuring reliability in various environments.

For designers and engineers looking for a robust LDO voltage regulator, the TPS7133QPW from Texas Instruments is an excellent choice thanks to its stability, accuracy, and low noise characteristics. Its integrated features and comprehensive specifications make it a go-to component for maintaining a consistent power supply in sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess